Vishay Intertechnology, Inc. RES 88.7K OHM 1% 50PPM 1/4W CMF5088K700FHEB

Description
RES 88.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 88.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1% 50PPM 1/4W - CMF5088K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1% 50PPM 1/4W
CMF5088K700FHEB
RES 88.7K OHM 1% 50PPM 1/4W CMF5088K700FHEB
RES 88.7Kohm 1% 50PPM 1/4W

RES 88.7Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF88.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF88.7KQFTR-ND
Through Hole Resistors CMF88.7KQFTR-ND
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5088K700FHEB CMF88.7KQFTR-ND
Product Name RES 88.7K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details