Vishay Intertechnology, Inc. Through Hole Resistors CMF50887R00FKEA

Description
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50887R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50887R00FKEA-ND
Through Hole Resistors CMF50887R00FKEA-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50887R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50887R00FKEA
Metal Film Resistors - CMF50887R00FKEA
Metal Film Resistors - Through Hole 887ohm 1% 100PPM 1/8W

Metal Film Resistors - Through Hole 887ohm 1% 100PPM 1/8W

Supplier's Site
Cmf-50 887 1% T-1 Ea E3 Vishay - 67P8414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 887 1% T-1 Ea E3 Vishay
67P8414
Cmf-50 887 1% T-1 Ea E3 Vishay 67P8414
CMF-50 887 1% T-1 EA e3

CMF-50 887 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50887R00FKEA-ND CMF50887R00FKEA 67P8414
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 887 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details