Vishay Intertechnology, Inc. 887 OHM 4W Resistor CMF50887R00FHEB

Description
RES 887 OHM 1/4W 1% AXIAL Product overview: CMF50887R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 887 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 887 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50887R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 887 OHM 1/4W 1% AXIAL Product overview: CMF50887R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 887 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 887 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50887R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
887 OHM 4W Resistor - 53-CMF50887R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
887 OHM 4W Resistor
53-CMF50887R00FHEB
887 OHM 4W Resistor 53-CMF50887R00FHEB
RES 887 OHM 1/4W 1% AXIAL Product overview: CMF50887R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 887 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 887 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50887R00FHEB can be used for catalog matching and distributor lookup.

RES 887 OHM 1/4W 1% AXIAL Product overview: CMF50887R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 887 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 887 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50887R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 887 OHM 1% 50PPM 1/4W - CMF50887R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1% 50PPM 1/4W
CMF50887R00FHEB
RES 887 OHM 1% 50PPM 1/4W CMF50887R00FHEB
RES 887ohm 1% 50PPM 1/4W

RES 887ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF887QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF887QFCT-ND
Through Hole Resistors CMF887QFCT-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF887QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF887QFTR-ND
Through Hole Resistors CMF887QFTR-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 887 1% T-2 Eb E3 Vishay - 67P8412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 887 1% T-2 Eb E3 Vishay
67P8412
Cmf-50 887 1% T-2 Eb E3 Vishay 67P8412
CMF-50 887 1% T-2 EB e3

CMF-50 887 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50887R00FHEB CMF50887R00FHEB CMF887QFCT-ND 67P8412
Product Name 887 OHM 4W Resistor RES 887 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 887 1% T-2 Eb E3 Vishay
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details