Vishay Intertechnology, Inc. RES 887K OHM 1/4W 1% AXIAL CMF50887K00FKEB

Description
RES 887Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/4W 1% AXIAL - CMF50887K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/4W 1% AXIAL
CMF50887K00FKEB
RES 887K OHM 1/4W 1% AXIAL CMF50887K00FKEB
RES 887Kohm 1/4W 1% AXIAL

RES 887Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50887K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50887K00FKEB-ND
Through Hole Resistors CMF50887K00FKEB-ND
887 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 887K 1% T-1 Eb E3 Vishay - 67P8407 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 887K 1% T-1 Eb E3 Vishay
67P8407
Cmf-50 887K 1% T-1 Eb E3 Vishay 67P8407
CMF-50 887K 1% T-1 EB e3

CMF-50 887K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50887K00FKEB CMF50887K00FKEB-ND 67P8407
Product Name RES 887K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 887K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers