Vishay Intertechnology, Inc. RES 86.6 OHM 1% 50PPM 1/4W CMF5086R600FHEB

Description
RES 86.6ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 86.6ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1% 50PPM 1/4W - CMF5086R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1% 50PPM 1/4W
CMF5086R600FHEB
RES 86.6 OHM 1% 50PPM 1/4W CMF5086R600FHEB
RES 86.6ohm 1% 50PPM 1/4W

RES 86.6ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF86.6QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6QFCT-ND
Through Hole Resistors CMF86.6QFCT-ND
86.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF86.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6QFTR-ND
Through Hole Resistors CMF86.6QFTR-ND
86.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5086R600FHEB CMF86.6QFCT-ND
Product Name RES 86.6 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers