86.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 86.2ohm 1/4W 0.5% AXIAL
CMF-50 86.2 .5% T-2 EB e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5086R200DHEB-ND | CMF5086R200DHEB | 67P8389 |
| Product Name | Through Hole Resistors | RES 86.2 OHM 1/4W 0.5% AXIAL | Cmf-50 86.2 .5% T-2 Eb E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 86.2 ohms | 86.2 ohms |