Vishay Intertechnology, Inc. Through Hole Resistors CMF5086K600FKEA

Description
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5086K600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5086K600FKEA-ND
Through Hole Resistors CMF5086K600FKEA-ND
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 86.6K OHM 1/4W 1% AXIAL - CMF5086K600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W 1% AXIAL
CMF5086K600FKEA
RES 86.6K OHM 1/4W 1% AXIAL CMF5086K600FKEA
RES 86.6Kohm 1/4W 1% AXIAL

RES 86.6Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 86.6K 1% T-1 Ea E3 Vishay - 67P8384 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 86.6K 1% T-1 Ea E3 Vishay
67P8384
Cmf-50 86.6K 1% T-1 Ea E3 Vishay 67P8384
CMF-50 86.6K 1% T-1 EA e3

CMF-50 86.6K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5086K600FKEA-ND CMF5086K600FKEA 67P8384
Product Name Through Hole Resistors RES 86.6K OHM 1/4W 1% AXIAL Cmf-50 86.6K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details