Vishay Intertechnology, Inc. RES 86.6K OHM 1/4W 1% AXIAL CMF5086K600FHEB

Description
RES 86.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/4W 1% AXIAL - CMF5086K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W 1% AXIAL
CMF5086K600FHEB
RES 86.6K OHM 1/4W 1% AXIAL CMF5086K600FHEB
RES 86.6Kohm 1/4W 1% AXIAL

RES 86.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF86.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF86.6KQFTR-ND
Through Hole Resistors CMF86.6KQFTR-ND
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 86.6K 1% T-2 Eb E3 Vishay - 67P8383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 86.6K 1% T-2 Eb E3 Vishay
67P8383
Cmf-50 86.6K 1% T-2 Eb E3 Vishay 67P8383
CMF-50 86.6K 1% T-2 EB e3

CMF-50 86.6K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5086K600FHEB CMF86.6KQFTR-ND 67P8383
Product Name RES 86.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 86.6K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers