Vishay Intertechnology, Inc. RES 866 OHM 1/4W 1% AXIAL CMF50866R00FKBF

Description
RES 866ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/4W 1% AXIAL - CMF50866R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/4W 1% AXIAL
CMF50866R00FKBF
RES 866 OHM 1/4W 1% AXIAL CMF50866R00FKBF
RES 866ohm 1/4W 1% AXIAL

RES 866ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50866R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50866R00FKBF-ND
Through Hole Resistors CMF50866R00FKBF-ND
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5643
Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5643
Resistor,Metal Film,866Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,866Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50866R00FKBF CMF50866R00FKBF-ND 40C5643
Product Name RES 866 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,866Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers