RES 866ohm 1/4W 1% AXIAL
RES 866 OHM 1/4W 1% AXIAL Product overview: CMF50866R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 866 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50866R00FHEB can be used for catalog matching and distributor lookup.
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50866R00FHEB | 53-CMF50866R00FHEB | CMF866QFCT-ND |
| Product Name | RES 866 OHM 1/4W 1% AXIAL | 866 OHM 4W Resistor | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | |
| Operating DC Voltage | 200 volts |