Vishay Intertechnology, Inc. RES 85.8 OHM 1/4W 0.5% AXIAL CMF5085R800DHR6

Description
RES 85.8ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 85.8ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.8 OHM 1/4W 0.5% AXIAL - CMF5085R800DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.8 OHM 1/4W 0.5% AXIAL
CMF5085R800DHR6
RES 85.8 OHM 1/4W 0.5% AXIAL CMF5085R800DHR6
RES 85.8ohm 1/4W 0.5% AXIAL

RES 85.8ohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5085R800DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5085R800DHR6-ND
Through Hole Resistors CMF5085R800DHR6-ND
85.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5085R800DHR6 CMF5085R800DHR6-ND
Product Name RES 85.8 OHM 1/4W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85.8 ohms 85.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details