Vishay Intertechnology, Inc. RES 85.8 OHM 1/4W 0.5% AXIAL CMF5085R800DHEB

Description
RES 85.8ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 85.8ohm 1/4W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.8 OHM 1/4W 0.5% AXIAL - CMF5085R800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.8 OHM 1/4W 0.5% AXIAL
CMF5085R800DHEB
RES 85.8 OHM 1/4W 0.5% AXIAL CMF5085R800DHEB
RES 85.8ohm 1/4W 0.5% AXIAL

RES 85.8ohm 1/4W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5085R800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5085R800DHEB-ND
Through Hole Resistors CMF5085R800DHEB-ND
85.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.8 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 85.8 .5% T-2 Eb E3 Vishay - 67P8381 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 85.8 .5% T-2 Eb E3 Vishay
67P8381
Cmf-50 85.8 .5% T-2 Eb E3 Vishay 67P8381
CMF-50 85.8 .5% T-2 EB e3

CMF-50 85.8 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5085R800DHEB CMF5085R800DHEB-ND 67P8381
Product Name RES 85.8 OHM 1/4W 0.5% AXIAL Through Hole Resistors Cmf-50 85.8 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85.8 ohms 85.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details