Vishay Intertechnology, Inc. Through Hole Resistors CMF5085R600FHEK

Description
85.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
85.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5085R600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5085R600FHEK-ND
Through Hole Resistors CMF5085R600FHEK-ND
85.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 85.6 OHM 1/4W 1% AXIAL - CMF5085R600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6 OHM 1/4W 1% AXIAL
CMF5085R600FHEK
RES 85.6 OHM 1/4W 1% AXIAL CMF5085R600FHEK
RES 85.6ohm 1/4W 1% AXIAL

RES 85.6ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 85.6 1% T-2 Ek E3 Vishay - 67P8380 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 85.6 1% T-2 Ek E3 Vishay
67P8380
Cmf-50 85.6 1% T-2 Ek E3 Vishay 67P8380
CMF-50 85.6 1% T-2 EK e3

CMF-50 85.6 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5085R600FHEK-ND CMF5085R600FHEK 67P8380
Product Name Through Hole Resistors RES 85.6 OHM 1/4W 1% AXIAL Cmf-50 85.6 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 85.6 ohms 85.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details