Vishay Intertechnology, Inc. RES 85.4 OHM 1/4W 1% AXIAL CMF5085R400FHEK

Description
RES 85.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 85.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.4 OHM 1/4W 1% AXIAL - CMF5085R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.4 OHM 1/4W 1% AXIAL
CMF5085R400FHEK
RES 85.4 OHM 1/4W 1% AXIAL CMF5085R400FHEK
RES 85.4ohm 1/4W 1% AXIAL

RES 85.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5085R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5085R400FHEK-ND
Through Hole Resistors CMF5085R400FHEK-ND
85.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

85.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 85.4 1% T-2 Ek E3 Vishay - 67P8379 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 85.4 1% T-2 Ek E3 Vishay
67P8379
Cmf-50 85.4 1% T-2 Ek E3 Vishay 67P8379
CMF-50 85.4 1% T-2 EK e3

CMF-50 85.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5085R400FHEK CMF5085R400FHEK-ND 67P8379
Product Name RES 85.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 85.4 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85.4 ohms 85.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers