Vishay Intertechnology, Inc. RES 84.8 OHM 1/4W 1% AXIAL CMF5084R800FHEK

Description
RES 84.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.8 OHM 1/4W 1% AXIAL - CMF5084R800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.8 OHM 1/4W 1% AXIAL
CMF5084R800FHEK
RES 84.8 OHM 1/4W 1% AXIAL CMF5084R800FHEK
RES 84.8ohm 1/4W 1% AXIAL

RES 84.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5084R800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5084R800FHEK-ND
Through Hole Resistors CMF5084R800FHEK-ND
84.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 84.8 1% T-2 Ek E3 Vishay - 67P8375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 84.8 1% T-2 Ek E3 Vishay
67P8375
Cmf-50 84.8 1% T-2 Ek E3 Vishay 67P8375
CMF-50 84.8 1% T-2 EK e3

CMF-50 84.8 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5084R800FHEK CMF5084R800FHEK-ND 67P8375
Product Name RES 84.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 84.8 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.8 ohms 84.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers