Vishay Intertechnology, Inc. RES 84.5 OHM 1/4W 1% AXIAL CMF5084R500FHEB

Description
RES 84.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W 1% AXIAL - CMF5084R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W 1% AXIAL
CMF5084R500FHEB
RES 84.5 OHM 1/4W 1% AXIAL CMF5084R500FHEB
RES 84.5ohm 1/4W 1% AXIAL

RES 84.5ohm 1/4W 1% AXIAL

Supplier's Site
84.5 OHM 4W Resistor - 53-CMF5084R500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
84.5 OHM 4W Resistor
53-CMF5084R500FHEB
84.5 OHM 4W Resistor 53-CMF5084R500FHEB
RES 84.5 OHM 1/4W 1% AXIAL Product overview: CMF5084R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 84.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5084R500FHEB can be used for catalog matching and distributor lookup.

RES 84.5 OHM 1/4W 1% AXIAL Product overview: CMF5084R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 84.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5084R500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF84.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF84.5QFTR-ND
Through Hole Resistors CMF84.5QFTR-ND
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF84.5QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF84.5QFCT-ND
Through Hole Resistors CMF84.5QFCT-ND
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 84.5 1% T-2 Eb E3 Vishay - 67P8374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 84.5 1% T-2 Eb E3 Vishay
67P8374
Cmf-50 84.5 1% T-2 Eb E3 Vishay 67P8374
CMF-50 84.5 1% T-2 EB e3

CMF-50 84.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5084R500FHEB 53-CMF5084R500FHEB CMF84.5QFTR-ND 67P8374
Product Name RES 84.5 OHM 1/4W 1% AXIAL 84.5 OHM 4W Resistor Through Hole Resistors Cmf-50 84.5 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details