Vishay Intertechnology, Inc. RES 84.5 OHM 1/4W .5% AXIAL CMF5084R500DHBF

Description
RES 84.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W .5% AXIAL - CMF5084R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W .5% AXIAL
CMF5084R500DHBF
RES 84.5 OHM 1/4W .5% AXIAL CMF5084R500DHBF
RES 84.5ohm 1/4W .5% AXIAL

RES 84.5ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5084R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5084R500DHBF-ND
Through Hole Resistors CMF5084R500DHBF-ND
84.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 84.5 .5% T-2 B14 Vishay - 67P8373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 84.5 .5% T-2 B14 Vishay
67P8373
Cmf-50 84.5 .5% T-2 B14 Vishay 67P8373
CMF-50 84.5 .5% T-2 B14

CMF-50 84.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5084R500DHBF CMF5084R500DHBF-ND 67P8373
Product Name RES 84.5 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 84.5 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details