Vishay Intertechnology, Inc. RES 84.5K OHM 1% 50PPM 1/4W CMF5084K500FHEB

Description
RES 84.5Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 84.5Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1% 50PPM 1/4W - CMF5084K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1% 50PPM 1/4W
CMF5084K500FHEB
RES 84.5K OHM 1% 50PPM 1/4W CMF5084K500FHEB
RES 84.5Kohm 1% 50PPM 1/4W

RES 84.5Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF5084K500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 84.5K OHM 1/4W 1% AXIAL Product overview: CMF5084K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5084K500FHEB can be used for catalog matching and distributor lookup.

RES 84.5K OHM 1/4W 1% AXIAL Product overview: CMF5084K500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5084K500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF84.5KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF84.5KQFCT-ND
Through Hole Resistors CMF84.5KQFCT-ND
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF84.5KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF84.5KQFTR-ND
Through Hole Resistors CMF84.5KQFTR-ND
84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5084K500FHEB 53-CMF5084K500FHEB CMF84.5KQFCT-ND
Product Name RES 84.5K OHM 1% 50PPM 1/4W 4W Resistor Through Hole Resistors
Resistance Range 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details