Vishay Intertechnology, Inc. RES 845 OHM 1/4W 1% AXIAL CMF50845R00FHEB

Description
RES 845ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/4W 1% AXIAL - CMF50845R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/4W 1% AXIAL
CMF50845R00FHEB
RES 845 OHM 1/4W 1% AXIAL CMF50845R00FHEB
RES 845ohm 1/4W 1% AXIAL

RES 845ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF845QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF845QFTR-ND
Through Hole Resistors CMF845QFTR-ND
845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 845 1% T-2 Eb E3 Vishay - 67P8376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 845 1% T-2 Eb E3 Vishay
67P8376
Cmf-50 845 1% T-2 Eb E3 Vishay 67P8376
CMF-50 845 1% T-2 EB e3

CMF-50 845 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50845R00FHEB CMF845QFTR-ND 67P8376
Product Name RES 845 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 845 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers