Vishay Intertechnology, Inc. Through Hole Resistors CMF5083R500DHBF

Description
83.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
83.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5083R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5083R500DHBF-ND
Through Hole Resistors CMF5083R500DHBF-ND
83.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

83.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 83.5 OHM 1/4W .5% AXIAL - CMF5083R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5 OHM 1/4W .5% AXIAL
CMF5083R500DHBF
RES 83.5 OHM 1/4W .5% AXIAL CMF5083R500DHBF
RES 83.5ohm 1/4W .5% AXIAL

RES 83.5ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 83.5 .5% T-2 B14 Vishay - 67P8365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 83.5 .5% T-2 B14 Vishay
67P8365
Cmf-50 83.5 .5% T-2 B14 Vishay 67P8365
CMF-50 83.5 .5% T-2 B14

CMF-50 83.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5083R500DHBF-ND CMF5083R500DHBF 67P8365
Product Name Through Hole Resistors RES 83.5 OHM 1/4W .5% AXIAL Cmf-50 83.5 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 83.5 ohms 83.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details