Vishay Intertechnology, Inc. Through Hole Resistors CMF5082R600FHEK

Description
82.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5082R600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082R600FHEK-ND
Through Hole Resistors CMF5082R600FHEK-ND
82.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.6 OHM 1/4W 1% AXIAL - CMF5082R600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.6 OHM 1/4W 1% AXIAL
CMF5082R600FHEK
RES 82.6 OHM 1/4W 1% AXIAL CMF5082R600FHEK
RES 82.6ohm 1/4W 1% AXIAL

RES 82.6ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 82.6 1% T-2 Ek E3 Vishay - 67P8344 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 82.6 1% T-2 Ek E3 Vishay
67P8344
Cmf-50 82.6 1% T-2 Ek E3 Vishay 67P8344
CMF-50 82.6 1% T-2 EK e3

CMF-50 82.6 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5082R600FHEK-ND CMF5082R600FHEK 67P8344
Product Name Through Hole Resistors RES 82.6 OHM 1/4W 1% AXIAL Cmf-50 82.6 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.6 ohms 82.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details