Vishay Intertechnology, Inc. RES 82.5 OHM 1/4W 1% AXIAL CMF5082R500FKEA

Description
RES 82.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/4W 1% AXIAL - CMF5082R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/4W 1% AXIAL
CMF5082R500FKEA
RES 82.5 OHM 1/4W 1% AXIAL CMF5082R500FKEA
RES 82.5ohm 1/4W 1% AXIAL

RES 82.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5082R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082R500FKEA-ND
Through Hole Resistors CMF5082R500FKEA-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5082R500FKEA CMF5082R500FKEA-ND
Product Name RES 82.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details