Vishay Intertechnology, Inc. RES 82.5 OHM 1% 50PPM 1/4W CMF5082R500FHEB

Description
RES 82.5ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 82.5ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1% 50PPM 1/4W - CMF5082R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1% 50PPM 1/4W
CMF5082R500FHEB
RES 82.5 OHM 1% 50PPM 1/4W CMF5082R500FHEB
RES 82.5ohm 1% 50PPM 1/4W

RES 82.5ohm 1% 50PPM 1/4W

Supplier's Site
82.5 OHM 4W Resistor - 53-CMF5082R500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82.5 OHM 4W Resistor
53-CMF5082R500FHEB
82.5 OHM 4W Resistor 53-CMF5082R500FHEB
RES 82.5 OHM 1/4W 1% AXIAL Product overview: CMF5082R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5082R500FHEB can be used for catalog matching and distributor lookup.

RES 82.5 OHM 1/4W 1% AXIAL Product overview: CMF5082R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5082R500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5082R500FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5082R500FHEBCT-ND
Through Hole Resistors 541-CMF5082R500FHEBCT-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5082R500FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5082R500FHEBTR-ND
Through Hole Resistors 541-CMF5082R500FHEBTR-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 82.5 1% T-2 Eb E3 Vishay - 45P3135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 82.5 1% T-2 Eb E3 Vishay
45P3135
Cmf-50 82.5 1% T-2 Eb E3 Vishay 45P3135
CMF-50 82.5 1% T-2 EB e3

CMF-50 82.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5082R500FHEB 53-CMF5082R500FHEB 541-CMF5082R500FHEBCT-ND 45P3135
Product Name RES 82.5 OHM 1% 50PPM 1/4W 82.5 OHM 4W Resistor Through Hole Resistors Cmf-50 82.5 1% T-2 Eb E3 Vishay
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details