Vishay Intertechnology, Inc. RES 82.2 OHM 1/4W 1% AXIAL CMF5082R200FHEK

Description
RES 82.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.2 OHM 1/4W 1% AXIAL - CMF5082R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.2 OHM 1/4W 1% AXIAL
CMF5082R200FHEK
RES 82.2 OHM 1/4W 1% AXIAL CMF5082R200FHEK
RES 82.2ohm 1/4W 1% AXIAL

RES 82.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5082R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082R200FHEK-ND
Through Hole Resistors CMF5082R200FHEK-ND
82.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5082R200FHEK CMF5082R200FHEK-ND
Product Name RES 82.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.2 ohms 82.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers