Vishay Intertechnology, Inc. RES 82 OHM 1/4W 1% AXIAL CMF5082R000FHEK

Description
RES 82ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/4W 1% AXIAL - CMF5082R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/4W 1% AXIAL
CMF5082R000FHEK
RES 82 OHM 1/4W 1% AXIAL CMF5082R000FHEK
RES 82ohm 1/4W 1% AXIAL

RES 82ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5082R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082R000FHEK-ND
Through Hole Resistors CMF5082R000FHEK-ND
82 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 82 1% T-2 Ek E3 Vishay - 67P8335 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 82 1% T-2 Ek E3 Vishay
67P8335
Cmf-50 82 1% T-2 Ek E3 Vishay 67P8335
CMF-50 82 1% T-2 EK e3

CMF-50 82 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5082R000FHEK CMF5082R000FHEK-ND 67P8335
Product Name RES 82 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 82 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details