Vishay Intertechnology, Inc. RES 82.5K OHM 1/4W 1% AXIAL CMF5082K500FKR6

Description
RES 82.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/4W 1% AXIAL - CMF5082K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/4W 1% AXIAL
CMF5082K500FKR6
RES 82.5K OHM 1/4W 1% AXIAL CMF5082K500FKR6
RES 82.5Kohm 1/4W 1% AXIAL

RES 82.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5082K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082K500FKR6-ND
Through Hole Resistors CMF5082K500FKR6-ND
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5635
Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5635
Resistor,Metal Film,825KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5082K500FKR6 CMF5082K500FKR6-ND 40C5635
Product Name RES 82.5K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details