Vishay Intertechnology, Inc. RES 82.5K OHM 1/4W 1% AXIAL CMF5082K500FKEB

Description
RES 82.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/4W 1% AXIAL - CMF5082K500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/4W 1% AXIAL
CMF5082K500FKEB
RES 82.5K OHM 1/4W 1% AXIAL CMF5082K500FKEB
RES 82.5Kohm 1/4W 1% AXIAL

RES 82.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5082K500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082K500FKEB-ND
Through Hole Resistors CMF5082K500FKEB-ND
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 82.5K 1% T-1 Eb E3 Vishay - 67P8330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 82.5K 1% T-1 Eb E3 Vishay
67P8330
Cmf-50 82.5K 1% T-1 Eb E3 Vishay 67P8330
CMF-50 82.5K 1% T-1 EB e3

CMF-50 82.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5082K500FKEB CMF5082K500FKEB-ND 67P8330
Product Name RES 82.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 82.5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details