Vishay Intertechnology, Inc. Through Hole Resistors CMF5082K500FKEA

Description
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5082K500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5082K500FKEA-ND
Through Hole Resistors CMF5082K500FKEA-ND
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5K OHM 1/4W 1% AXIAL - CMF5082K500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/4W 1% AXIAL
CMF5082K500FKEA
RES 82.5K OHM 1/4W 1% AXIAL CMF5082K500FKEA
RES 82.5Kohm 1/4W 1% AXIAL

RES 82.5Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 82.5K 1% T-1 Ea E3 Vishay - 67P8329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 82.5K 1% T-1 Ea E3 Vishay
67P8329
Cmf-50 82.5K 1% T-1 Ea E3 Vishay 67P8329
CMF-50 82.5K 1% T-1 EA e3

CMF-50 82.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5082K500FKEA-ND CMF5082K500FKEA 67P8329
Product Name Through Hole Resistors RES 82.5K OHM 1/4W 1% AXIAL Cmf-50 82.5K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers