Vishay Intertechnology, Inc. RES 825 OHM 1/4W 1% AXIAL CMF50825R00FKR6

Description
RES 825ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/4W 1% AXIAL - CMF50825R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/4W 1% AXIAL
CMF50825R00FKR6
RES 825 OHM 1/4W 1% AXIAL CMF50825R00FKR6
RES 825ohm 1/4W 1% AXIAL

RES 825ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50825R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50825R00FKR6-ND
Through Hole Resistors CMF50825R00FKR6-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5641
Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5641
Resistor,Metal Film,825Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50825R00FKR6 CMF50825R00FKR6-ND 40C5641
Product Name RES 825 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details