Vishay Intertechnology, Inc. RES 825 OHM 1/4W 1% AXIAL CMF50825R00FKEB

Description
RES 825ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/4W 1% AXIAL - CMF50825R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/4W 1% AXIAL
CMF50825R00FKEB
RES 825 OHM 1/4W 1% AXIAL CMF50825R00FKEB
RES 825ohm 1/4W 1% AXIAL

RES 825ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50825R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50825R00FKEB-ND
Through Hole Resistors CMF50825R00FKEB-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 825 1% T-1 Eb E3 Vishay - 67P8361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 825 1% T-1 Eb E3 Vishay
67P8361
Cmf-50 825 1% T-1 Eb E3 Vishay 67P8361
CMF-50 825 1% T-1 EB e3

CMF-50 825 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50825R00FKEB CMF50825R00FKEB-ND 67P8361
Product Name RES 825 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 825 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details