Vishay Intertechnology, Inc. Through Hole Resistors CMF50825K00FKRE

Description
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50825K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50825K00FKRE-ND
Through Hole Resistors CMF50825K00FKRE-ND
825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 825K OHM 1/4W 1% AXIAL - CMF50825K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/4W 1% AXIAL
CMF50825K00FKRE
RES 825K OHM 1/4W 1% AXIAL CMF50825K00FKRE
RES 825Kohm 1/4W 1% AXIAL

RES 825Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 825K 1% T-1 R36 Vishay - 67P8356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 825K 1% T-1 R36 Vishay
67P8356
Cmf-50 825K 1% T-1 R36 Vishay 67P8356
CMF-50 825K 1% T-1 R36

CMF-50 825K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50825K00FKRE-ND CMF50825K00FKRE 67P8356
Product Name Through Hole Resistors RES 825K OHM 1/4W 1% AXIAL Cmf-50 825K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details