Vishay Intertechnology, Inc. Through Hole Resistors CMF50820R00JKBF

Description
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50820R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50820R00JKBF-ND
Through Hole Resistors CMF50820R00JKBF-ND
820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/4W 5% AXIAL - CMF50820R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 5% AXIAL
CMF50820R00JKBF
RES 820 OHM 1/4W 5% AXIAL CMF50820R00JKBF
RES 820ohm 1/4W 5% AXIAL

RES 820ohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 820 5% T-1 B14 Vishay - 67P8350 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 820 5% T-1 B14 Vishay
67P8350
Cmf-50 820 5% T-1 B14 Vishay 67P8350
CMF-50 820 5% T-1 B14

CMF-50 820 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50820R00JKBF-ND CMF50820R00JKBF 67P8350
Product Name Through Hole Resistors RES 820 OHM 1/4W 5% AXIAL Cmf-50 820 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details