Vishay Intertechnology, Inc. Through Hole Resistors CMF50820R00GKR6

Description
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50820R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50820R00GKR6-ND
Through Hole Resistors CMF50820R00GKR6-ND
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 820 OHM 1/4W 2% AXIAL - CMF50820R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 2% AXIAL
CMF50820R00GKR6
RES 820 OHM 1/4W 2% AXIAL CMF50820R00GKR6
RES 820ohm 1/4W 2% AXIAL

RES 820ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 820 2% T-1 Re6 Vishay - 67P8349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 820 2% T-1 Re6 Vishay
67P8349
Cmf-50 820 2% T-1 Re6 Vishay 67P8349
CMF-50 820 2% T-1 RE6

CMF-50 820 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50820R00GKR6-ND CMF50820R00GKR6 67P8349
Product Name Through Hole Resistors RES 820 OHM 1/4W 2% AXIAL Cmf-50 820 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details