Vishay Intertechnology, Inc. 80.6 OHM 4W Resistor CMF5080R600FHEB

Description
RES 80.6 OHM 1/4W 1% AXIAL Product overview: CMF5080R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5080R600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 80.6 OHM 1/4W 1% AXIAL Product overview: CMF5080R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5080R600FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80.6 OHM 4W Resistor - 53-CMF5080R600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80.6 OHM 4W Resistor
53-CMF5080R600FHEB
80.6 OHM 4W Resistor 53-CMF5080R600FHEB
RES 80.6 OHM 1/4W 1% AXIAL Product overview: CMF5080R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5080R600FHEB can be used for catalog matching and distributor lookup.

RES 80.6 OHM 1/4W 1% AXIAL Product overview: CMF5080R600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5080R600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 80.6 OHM 1% 50PPM 1/4W - CMF5080R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1% 50PPM 1/4W
CMF5080R600FHEB
RES 80.6 OHM 1% 50PPM 1/4W CMF5080R600FHEB
RES 80.6ohm 1% 50PPM 1/4W

RES 80.6ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF80.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.6QFTR-ND
Through Hole Resistors CMF80.6QFTR-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF80.6QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.6QFCT-ND
Through Hole Resistors CMF80.6QFCT-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 80.6 1% T-2 Eb E3 Vishay - 67P8314 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 80.6 1% T-2 Eb E3 Vishay
67P8314
Cmf-50 80.6 1% T-2 Eb E3 Vishay 67P8314
CMF-50 80.6 1% T-2 EB e3

CMF-50 80.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5080R600FHEB CMF5080R600FHEB CMF80.6QFTR-ND 67P8314
Product Name 80.6 OHM 4W Resistor RES 80.6 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 80.6 1% T-2 Eb E3 Vishay
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details