Vishay Intertechnology, Inc. Through Hole Resistors CMF5080K600FKBF

Description
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5080K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5080K600FKBF-ND
Through Hole Resistors CMF5080K600FKBF-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6K OHM 1/4W 1% AXIAL - CMF5080K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W 1% AXIAL
CMF5080K600FKBF
RES 80.6K OHM 1/4W 1% AXIAL CMF5080K600FKBF
RES 80.6Kohm 1/4W 1% AXIAL

RES 80.6Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 80.6K 1% T-1 B14 Vishay - 67P8312 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 80.6K 1% T-1 B14 Vishay
67P8312
Cmf-50 80.6K 1% T-1 B14 Vishay 67P8312
CMF-50 80.6K 1% T-1 B14

CMF-50 80.6K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5080K600FKBF-ND CMF5080K600FKBF 67P8312
Product Name Through Hole Resistors RES 80.6K OHM 1/4W 1% AXIAL Cmf-50 80.6K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers