Vishay Intertechnology, Inc. RES 80.6K OHM 1/4W 1% AXIAL CMF5080K600FHR6

Description
RES 80.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/4W 1% AXIAL - CMF5080K600FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W 1% AXIAL
CMF5080K600FHR6
RES 80.6K OHM 1/4W 1% AXIAL CMF5080K600FHR6
RES 80.6Kohm 1/4W 1% AXIAL

RES 80.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5080K600FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5080K600FHR6-ND
Through Hole Resistors CMF5080K600FHR6-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,80.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,80.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5626
Resistor,metal Film,80.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5626
Resistor,Metal Film,80.6KOhms,200WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,80.6KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5080K600FHR6 CMF5080K600FHR6-ND 40C5626
Product Name RES 80.6K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,80.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers