Vishay Intertechnology, Inc. Through Hole Resistors CMF5080K600FHEB

Description
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF80.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.6KQFTR-ND
Through Hole Resistors CMF80.6KQFTR-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF80.6KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF80.6KQFCT-ND
Through Hole Resistors CMF80.6KQFCT-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5080K600FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 80.6K OHM 1/4W 1% AXIAL Product overview: CMF5080K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5080K600FHEB can be used for catalog matching and distributor lookup.

RES 80.6K OHM 1/4W 1% AXIAL Product overview: CMF5080K600FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5080K600FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 80.6K OHM 1% 50PPM 1/4W - CMF5080K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1% 50PPM 1/4W
CMF5080K600FHEB
RES 80.6K OHM 1% 50PPM 1/4W CMF5080K600FHEB
RES 80.6Kohm 1% 50PPM 1/4W

RES 80.6Kohm 1% 50PPM 1/4W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number CMF80.6KQFTR-ND 53-CMF5080K600FHEB CMF5080K600FHEB
Product Name Through Hole Resistors 4W Resistor RES 80.6K OHM 1% 50PPM 1/4W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details