Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5080K600FHEA

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5080K600FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5080K600FHEA
Vishay/DaleMetal Film Resistors - CMF5080K600FHEA
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5080K600FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5080K600FHEA-ND
Through Hole Resistors CMF5080K600FHEA-ND
80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 80.6K 1% T-2 Ea E3 Vishay - 67P8307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 80.6K 1% T-2 Ea E3 Vishay
67P8307
Cmf-50 80.6K 1% T-2 Ea E3 Vishay 67P8307
CMF-50 80.6K 1% T-2 EA e3

CMF-50 80.6K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5080K600FHEA CMF5080K600FHEA-ND 67P8307
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 80.6K 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details