Vishay Intertechnology, Inc. Through Hole Resistors CMF50806R00FKEK

Description
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50806R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50806R00FKEK-ND
Through Hole Resistors CMF50806R00FKEK-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 806 OHM 1/4W 1% AXIAL - CMF50806R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 1% AXIAL
CMF50806R00FKEK
RES 806 OHM 1/4W 1% AXIAL CMF50806R00FKEK
RES 806ohm 1/4W 1% AXIAL

RES 806ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 806 1% T-1 Ek E3 Vishay - 67P8322 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 806 1% T-1 Ek E3 Vishay
67P8322
Cmf-50 806 1% T-1 Ek E3 Vishay 67P8322
CMF-50 806 1% T-1 EK e3

CMF-50 806 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50806R00FKEK-ND CMF50806R00FKEK 67P8322
Product Name Through Hole Resistors RES 806 OHM 1/4W 1% AXIAL Cmf-50 806 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details