Vishay Intertechnology, Inc. Through Hole Resistors CMF50806R00FKBF

Description
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50806R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50806R00FKBF-ND
Through Hole Resistors CMF50806R00FKBF-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 806 OHM 1/4W 1% AXIAL - CMF50806R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 1% AXIAL
CMF50806R00FKBF
RES 806 OHM 1/4W 1% AXIAL CMF50806R00FKBF
RES 806ohm 1/4W 1% AXIAL

RES 806ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,806Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5631
Resistor,metal Film,806Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5631
Resistor,Metal Film,806Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,806Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50806R00FKBF-ND CMF50806R00FKBF 40C5631
Product Name Through Hole Resistors RES 806 OHM 1/4W 1% AXIAL Resistor,metal Film,806Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers