Vishay Intertechnology, Inc. METAL FILM,1/10W,806K,1%,100PPM,BULK CMF50806K00FKBF

Description
METAL FILM,1/10W,806K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/10W,806K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/10W,806K,1%,100PPM,BULK - CMF50806K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/10W,806K,1%,100PPM,BULK
CMF50806K00FKBF
METAL FILM,1/10W,806K,1%,100PPM,BULK CMF50806K00FKBF
METAL FILM,1/10W,806K,1%,1 00PPM,BULK

METAL FILM,1/10W,806K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - CMF50806K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50806K00FKBF-ND
Through Hole Resistors CMF50806K00FKBF-ND
806 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,806Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5628
Resistor,metal Film,806Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5628
Resistor,Metal Film,806KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,806KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50806K00FKBF CMF50806K00FKBF-ND 40C5628
Product Name METAL FILM,1/10W,806K,1%,100PPM,BULK Through Hole Resistors Resistor,metal Film,806Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details