Vishay Intertechnology, Inc. RES 7.87K OHM 1/4W 1% AXIAL CMF507K8700FKEK

Description
RES 7.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/4W 1% AXIAL - CMF507K8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/4W 1% AXIAL
CMF507K8700FKEK
RES 7.87K OHM 1/4W 1% AXIAL CMF507K8700FKEK
RES 7.87Kohm 1/4W 1% AXIAL

RES 7.87Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF507K8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K8700FKEK-ND
Through Hole Resistors CMF507K8700FKEK-ND
7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.87K 1% T-1 Ek E3 Vishay - 67P8150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.87K 1% T-1 Ek E3 Vishay
67P8150
Cmf-50 7.87K 1% T-1 Ek E3 Vishay 67P8150
CMF-50 7.87K 1% T-1 EK e3

CMF-50 7.87K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K8700FKEK CMF507K8700FKEK-ND 67P8150
Product Name RES 7.87K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 7.87K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details