Vishay Intertechnology, Inc. Through Hole Resistors CMF507K8700FKBF

Description
7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF507K8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K8700FKBF-ND
Through Hole Resistors CMF507K8700FKBF-ND
7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87K OHM 1/4W 1% AXIAL - CMF507K8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/4W 1% AXIAL
CMF507K8700FKBF
RES 7.87K OHM 1/4W 1% AXIAL CMF507K8700FKBF
RES 7.87Kohm 1/4W 1% AXIAL

RES 7.87Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 7.87K 1% T-1 B14 Vishay - 67P8149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.87K 1% T-1 B14 Vishay
67P8149
Cmf-50 7.87K 1% T-1 B14 Vishay 67P8149
CMF-50 7.87K 1% T-1 B14

CMF-50 7.87K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K8700FKBF-ND CMF507K8700FKBF 67P8149
Product Name Through Hole Resistors RES 7.87K OHM 1/4W 1% AXIAL Cmf-50 7.87K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details