Vishay Intertechnology, Inc. RES 7.5K OHM 1/4W 1% AXIAL CMF507K5000FKRE

Description
RES 7.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/4W 1% AXIAL - CMF507K5000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W 1% AXIAL
CMF507K5000FKRE
RES 7.5K OHM 1/4W 1% AXIAL CMF507K5000FKRE
RES 7.5Kohm 1/4W 1% AXIAL

RES 7.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF507K5000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K5000FKRE-ND
Through Hole Resistors CMF507K5000FKRE-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.5K 1% T-1 R36 Vishay - 67P8143 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.5K 1% T-1 R36 Vishay
67P8143
Cmf-50 7.5K 1% T-1 R36 Vishay 67P8143
CMF-50 7.5K 1% T-1 R36

CMF-50 7.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K5000FKRE CMF507K5000FKRE-ND 67P8143
Product Name RES 7.5K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 7.5K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details