Vishay Intertechnology, Inc. Through Hole Resistors CMF507K5000BHBF

Description
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF507K5000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K5000BHBF-ND
Through Hole Resistors CMF507K5000BHBF-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5K OHM 1/4W .1% AXIAL - CMF507K5000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W .1% AXIAL
CMF507K5000BHBF
RES 7.5K OHM 1/4W .1% AXIAL CMF507K5000BHBF
RES 7.5Kohm 1/4W .1% AXIAL

RES 7.5Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 7.5K .1% T-2 B14 Vishay - 67P8137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.5K .1% T-2 B14 Vishay
67P8137
Cmf-50 7.5K .1% T-2 B14 Vishay 67P8137
CMF-50 7.5K .1% T-2 B14

CMF-50 7.5K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K5000BHBF-ND CMF507K5000BHBF 67P8137
Product Name Through Hole Resistors RES 7.5K OHM 1/4W .1% AXIAL Cmf-50 7.5K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers