Vishay Intertechnology, Inc. RES 7.32K OHM 1% 50PPM 1/4W CMF507K3200FHEB

Description
RES 7.32Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 7.32Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1% 50PPM 1/4W - CMF507K3200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1% 50PPM 1/4W
CMF507K3200FHEB
RES 7.32K OHM 1% 50PPM 1/4W CMF507K3200FHEB
RES 7.32Kohm 1% 50PPM 1/4W

RES 7.32Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF7.32KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.32KQFTR-ND
Through Hole Resistors CMF7.32KQFTR-ND
7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF507K3200FHEB CMF7.32KQFTR-ND
Product Name RES 7.32K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details