Vishay Intertechnology, Inc. Through Hole Resistors CMF507K3200BHR6

Description
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF507K3200BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K3200BHR6-ND
Through Hole Resistors CMF507K3200BHR6-ND
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.32K OHM 1/4W .1% AXIAL - CMF507K3200BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W .1% AXIAL
CMF507K3200BHR6
RES 7.32K OHM 1/4W .1% AXIAL CMF507K3200BHR6
RES 7.32Kohm 1/4W .1% AXIAL

RES 7.32Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 7.32K .1% T-2 Re6 Vishay - 67P8134 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.32K .1% T-2 Re6 Vishay
67P8134
Cmf-50 7.32K .1% T-2 Re6 Vishay 67P8134
CMF-50 7.32K .1% T-2 RE6

CMF-50 7.32K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K3200BHR6-ND CMF507K3200BHR6 67P8134
Product Name Through Hole Resistors RES 7.32K OHM 1/4W .1% AXIAL Cmf-50 7.32K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details