Vishay Intertechnology, Inc. Through Hole Resistors CMF507K1500FKBF

Description
7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF507K1500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF507K1500FKBF-ND
Through Hole Resistors CMF507K1500FKBF-ND
7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.15K OHM 1/4W 1% AXIAL - CMF507K1500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/4W 1% AXIAL
CMF507K1500FKBF
RES 7.15K OHM 1/4W 1% AXIAL CMF507K1500FKBF
RES 7.15Kohm 1/4W 1% AXIAL

RES 7.15Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 7.15K 1% T-1 B14 Vishay - 67P8128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.15K 1% T-1 B14 Vishay
67P8128
Cmf-50 7.15K 1% T-1 B14 Vishay 67P8128
CMF-50 7.15K 1% T-1 B14

CMF-50 7.15K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF507K1500FKBF-ND CMF507K1500FKBF 67P8128
Product Name Through Hole Resistors RES 7.15K OHM 1/4W 1% AXIAL Cmf-50 7.15K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers