Vishay Intertechnology, Inc. 4W Resistor CMF507K1500FHEB

Description
RES 7.15K OHM 1/4W 1% AXIAL Product overview: CMF507K1500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K1500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.15K OHM 1/4W 1% AXIAL Product overview: CMF507K1500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K1500FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF507K1500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.15K OHM 1/4W 1% AXIAL Product overview: CMF507K1500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K1500FHEB can be used for catalog matching and distributor lookup.

RES 7.15K OHM 1/4W 1% AXIAL Product overview: CMF507K1500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF507K1500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 7.15K OHM 1% 50PPM 1/4W - CMF507K1500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1% 50PPM 1/4W
CMF507K1500FHEB
RES 7.15K OHM 1% 50PPM 1/4W CMF507K1500FHEB
RES 7.15Kohm 1% 50PPM 1/4W

RES 7.15Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - 541-CMF507K1500FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF507K1500FHEBTB-ND
Through Hole Resistors 541-CMF507K1500FHEBTB-ND
7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF507K1500FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF507K1500FHEBCT-ND
Through Hole Resistors 541-CMF507K1500FHEBCT-ND
7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 7.15K 1% T-2 Eb E3 Vishay - 67P8127 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 7.15K 1% T-2 Eb E3 Vishay
67P8127
Cmf-50 7.15K 1% T-2 Eb E3 Vishay 67P8127
CMF-50 7.15K 1% T-2 EB e3

CMF-50 7.15K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF507K1500FHEB CMF507K1500FHEB 541-CMF507K1500FHEBTB-ND 67P8127
Product Name 4W Resistor RES 7.15K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 7.15K 1% T-2 Eb E3 Vishay
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details