Vishay Precision Group Metal Film Resistors - CMF507K1500BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF507K1500BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF507K1500BHWF
Metal Film Resistors - CMF507K1500BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf50, 7.15 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 7.15 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5569
Cmf50, 7.15 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5569
CMF50, 7.15 kOhm, +/- 0.1 Percent, 50 ppm

CMF50, 7.15 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF507K1500BHWF 40C5569
Product Name Metal Film Resistors - Cmf50, 7.15 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details